Vishay Intertechnology, Inc. RES 816 OHM 1W 0.5% WW AXIAL RWR81S8160DPB12

Description
RES 816ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 816ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 816 OHM 1W 0.5% WW AXIAL - RWR81S8160DPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 816 OHM 1W 0.5% WW AXIAL
RWR81S8160DPB12
RES 816 OHM 1W 0.5% WW AXIAL RWR81S8160DPB12
RES 816ohm 1W 0.5% WW AXIAL

RES 816ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S8160DPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8160DPB12
Wirewound Resistors 3110-RWR81S8160DPB12
EGS-1-80 816 .5% RWR81S8160DP B12

EGS-1-80 816 .5% RWR81S8160DP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S8160DPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8160DPB12-ND
Through Hole Resistors RWR81S8160DPB12-ND
816 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

816 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S8160DPB12 3110-RWR81S8160DPB12 RWR81S8160DPB12-ND
Product Name RES 816 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 816 ohms 816 ohms 816 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details