Vishay Intertechnology, Inc. RES 75 OHM 1W 1% WW AXIAL RWR81S75R0FSB12

Description
RES 75ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1W 1% WW AXIAL - RWR81S75R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 1% WW AXIAL
RWR81S75R0FSB12
RES 75 OHM 1W 1% WW AXIAL RWR81S75R0FSB12
RES 75ohm 1W 1% WW AXIAL

RES 75ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S75R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S75R0FSB12
Wirewound Resistors 3110-RWR81S75R0FSB12
EGS-1-80 75 1% RWR81S75R0FS B12

EGS-1-80 75 1% RWR81S75R0FS B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RWR81S75R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81S75R0FSB12-ND
Through Hole Resistors 541-RWR81S75R0FSB12-ND
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S75R0FSB12 3110-RWR81S75R0FSB12 541-RWR81S75R0FSB12-ND
Product Name RES 75 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details