Vishay Intertechnology, Inc. Wirewound Resistors RWR81S8R25FSB12

Description
EGS-1-80 8.25 1% RWR81S8R25FS B12
Request a Quote Datasheet
Description
EGS-1-80 8.25 1% RWR81S8R25FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S8R25FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8R25FSB12
Wirewound Resistors 3110-RWR81S8R25FSB12
EGS-1-80 8.25 1% RWR81S8R25FS B12

EGS-1-80 8.25 1% RWR81S8R25FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S8R25FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8R25FSB12-ND
Through Hole Resistors RWR81S8R25FSB12-ND
8.25 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.25 OHM 1W 1% WW AXIAL - RWR81S8R25FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1W 1% WW AXIAL
RWR81S8R25FSB12
RES 8.25 OHM 1W 1% WW AXIAL RWR81S8R25FSB12
RES 8.25ohm 1W 1% WW AXIAL

RES 8.25ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S8R25FSB12 RWR81S8R25FSB12-ND RWR81S8R25FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 8.25 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details