Vishay Intertechnology, Inc. RES 8.25 OHM 1W 1% WW AXIAL RWR81S8R25FRS70

Description
RES 8.25ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.25ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 1W 1% WW AXIAL - RWR81S8R25FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1W 1% WW AXIAL
RWR81S8R25FRS70
RES 8.25 OHM 1W 1% WW AXIAL RWR81S8R25FRS70
RES 8.25ohm 1W 1% WW AXIAL

RES 8.25ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S8R25FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8R25FRS70-ND
Through Hole Resistors RWR81S8R25FRS70-ND
8.25 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S8R25FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8R25FRS70
Wirewound Resistors 3110-RWR81S8R25FRS70
EGS-1-80 8.25 1% RWR81S8R25FR S70

EGS-1-80 8.25 1% RWR81S8R25FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S8R25FRS70 RWR81S8R25FRS70-ND 3110-RWR81S8R25FRS70
Product Name RES 8.25 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers