Vishay Intertechnology, Inc. Wirewound Resistors RWR81S7680FSB12

Description
EGS-1-80 768 1% RWR81S7680FS B12
Request a Quote Datasheet
Description
EGS-1-80 768 1% RWR81S7680FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S7680FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7680FSB12
Wirewound Resistors 3110-RWR81S7680FSB12
EGS-1-80 768 1% RWR81S7680FS B12

EGS-1-80 768 1% RWR81S7680FS B12

Supplier's Site Datasheet
RES 768 OHM 1W 1% WW AXIAL - RWR81S7680FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1W 1% WW AXIAL
RWR81S7680FSB12
RES 768 OHM 1W 1% WW AXIAL RWR81S7680FSB12
RES 768ohm 1W 1% WW AXIAL

RES 768ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S7680FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7680FSB12-ND
Through Hole Resistors RWR81S7680FSB12-ND
768 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

768 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S7680FSB12 RWR81S7680FSB12 RWR81S7680FSB12-ND
Product Name Wirewound Resistors RES 768 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details