Vishay Intertechnology, Inc. Wirewound Resistors RWR81S7R50FSS70

Description
EGS-1-80 7.5 1% RWR81S7R50FS S70
Request a Quote Datasheet
Description
EGS-1-80 7.5 1% RWR81S7R50FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S7R50FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7R50FSS70
Wirewound Resistors 3110-RWR81S7R50FSS70
EGS-1-80 7.5 1% RWR81S7R50FS S70

EGS-1-80 7.5 1% RWR81S7R50FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S7R50FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7R50FSS70-ND
Through Hole Resistors RWR81S7R50FSS70-ND
7.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5 OHM 1W 1% WW AXIAL - RWR81S7R50FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1W 1% WW AXIAL
RWR81S7R50FSS70
RES 7.5 OHM 1W 1% WW AXIAL RWR81S7R50FSS70
RES 7.5ohm 1W 1% WW AXIAL

RES 7.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S7R50FSS70 RWR81S7R50FSS70-ND RWR81S7R50FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 7.5 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details