Vishay Intertechnology, Inc. RES 825 OHM 1W 0.5% WW AXIAL RWR81S8250DRB12

Description
RES 825ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1W 0.5% WW AXIAL - RWR81S8250DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 0.5% WW AXIAL
RWR81S8250DRB12
RES 825 OHM 1W 0.5% WW AXIAL RWR81S8250DRB12
RES 825ohm 1W 0.5% WW AXIAL

RES 825ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S8250DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8250DRB12-ND
Through Hole Resistors RWR81S8250DRB12-ND
825 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S8250DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8250DRB12
Wirewound Resistors 3110-RWR81S8250DRB12
EGS-1-80 825 .5% RWR81S8250DR B12

EGS-1-80 825 .5% RWR81S8250DR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S8250DRB12 RWR81S8250DRB12-ND 3110-RWR81S8250DRB12
Product Name RES 825 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers