Vishay Intertechnology, Inc. Wirewound Resistors RWR81S75R0BSS70

Description
EGS-1-80 75 .1% RWR81S75R0BS S70
Request a Quote Datasheet
Description
EGS-1-80 75 .1% RWR81S75R0BS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S75R0BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S75R0BSS70
Wirewound Resistors 3110-RWR81S75R0BSS70
EGS-1-80 75 .1% RWR81S75R0BS S70

EGS-1-80 75 .1% RWR81S75R0BS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S75R0BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S75R0BSS70-ND
Through Hole Resistors RWR81S75R0BSS70-ND
75 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 75 OHM 1W 0.1% WW AXIAL - RWR81S75R0BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 0.1% WW AXIAL
RWR81S75R0BSS70
RES 75 OHM 1W 0.1% WW AXIAL RWR81S75R0BSS70
RES 75ohm 1W 0.1% WW AXIAL

RES 75ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S75R0BSS70 RWR81S75R0BSS70-ND RWR81S75R0BSS70
Product Name Wirewound Resistors Through Hole Resistors RES 75 OHM 1W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers