Vishay Intertechnology, Inc. Through Hole Resistors RWR81S8660FRS70

Description
866 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
866 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S8660FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8660FRS70-ND
Through Hole Resistors RWR81S8660FRS70-ND
866 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

866 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S8660FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8660FRS70
Wirewound Resistors 3110-RWR81S8660FRS70
EGS-1-80 866 1% RWR81S8660FR S70

EGS-1-80 866 1% RWR81S8660FR S70

Supplier's Site Datasheet
RES 866 OHM 1W 1% WW AXIAL - RWR81S8660FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1W 1% WW AXIAL
RWR81S8660FRS70
RES 866 OHM 1W 1% WW AXIAL RWR81S8660FRS70
RES 866ohm 1W 1% WW AXIAL

RES 866ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S8660FRS70-ND 3110-RWR81S8660FRS70 RWR81S8660FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 866 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 866 ohms 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details