Vishay Intertechnology, Inc. Wirewound Resistors RWR81S7500FMB12

Description
EGS-1-80 750 1% RWR81S7500FM B12
Request a Quote Datasheet
Description
EGS-1-80 750 1% RWR81S7500FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S7500FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7500FMB12
Wirewound Resistors 3110-RWR81S7500FMB12
EGS-1-80 750 1% RWR81S7500FM B12

EGS-1-80 750 1% RWR81S7500FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S7500FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7500FMB12-ND
Through Hole Resistors RWR81S7500FMB12-ND
750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 750 OHM 1W 1% WW AXIAL - RWR81S7500FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 1% WW AXIAL
RWR81S7500FMB12
RES 750 OHM 1W 1% WW AXIAL RWR81S7500FMB12
RES 750ohm 1W 1% WW AXIAL

RES 750ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S7500FMB12 RWR81S7500FMB12-ND RWR81S7500FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 750 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details