Vishay Intertechnology, Inc. Through Hole Resistors RWR81S7500FPRSL

Description
750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S7500FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7500FPRSL-ND
Through Hole Resistors RWR81S7500FPRSL-ND
750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S7500FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7500FPRSL
Wirewound Resistors 3110-RWR81S7500FPRSL
EGS-1-80 750 1% RWR81S7500FP RSL

EGS-1-80 750 1% RWR81S7500FP RSL

Supplier's Site Datasheet
RES 750 OHM 1W 1% WW AXIAL - RWR81S7500FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 1% WW AXIAL
RWR81S7500FPRSL
RES 750 OHM 1W 1% WW AXIAL RWR81S7500FPRSL
RES 750ohm 1W 1% WW AXIAL

RES 750ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S7500FPRSL-ND 3110-RWR81S7500FPRSL RWR81S7500FPRSL
Product Name Through Hole Resistors Wirewound Resistors RES 750 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 2-1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers