Vishay Intertechnology, Inc. Through Hole Resistors RWR81S8250BSB12

Description
825 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
825 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S8250BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8250BSB12-ND
Through Hole Resistors RWR81S8250BSB12-ND
825 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S8250BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8250BSB12
Wirewound Resistors 3110-RWR81S8250BSB12
EGS-1-80 825 .1% RWR81S8250BS B12

EGS-1-80 825 .1% RWR81S8250BS B12

Supplier's Site Datasheet
RES 825 OHM 1W 0.1% WW AXIAL - RWR81S8250BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 0.1% WW AXIAL
RWR81S8250BSB12
RES 825 OHM 1W 0.1% WW AXIAL RWR81S8250BSB12
RES 825ohm 1W 0.1% WW AXIAL

RES 825ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S8250BSB12-ND 3110-RWR81S8250BSB12 RWR81S8250BSB12
Product Name Through Hole Resistors Wirewound Resistors RES 825 OHM 1W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details