Vishay Intertechnology, Inc. RES 80.6 OHM 1W 1% WW AXIAL RWR81S80R6FSS73

Description
RES 80.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1W 1% WW AXIAL - RWR81S80R6FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1W 1% WW AXIAL
RWR81S80R6FSS73
RES 80.6 OHM 1W 1% WW AXIAL RWR81S80R6FSS73
RES 80.6ohm 1W 1% WW AXIAL

RES 80.6ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S80R6FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S80R6FSS73
Wirewound Resistors 3110-RWR81S80R6FSS73
EGS-1-80 80.6 1% RWR81S80R6FS S73

EGS-1-80 80.6 1% RWR81S80R6FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S80R6FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S80R6FSS73-ND
Through Hole Resistors RWR81S80R6FSS73-ND
80.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

80.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S80R6FSS73 3110-RWR81S80R6FSS73 RWR81S80R6FSS73-ND
Product Name RES 80.6 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details