Vishay Intertechnology, Inc. RES 715 OHM 1W 1% WW AXIAL RWR81S7150FRBSL

Description
RES 715ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1W 1% WW AXIAL - RWR81S7150FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1W 1% WW AXIAL
RWR81S7150FRBSL
RES 715 OHM 1W 1% WW AXIAL RWR81S7150FRBSL
RES 715ohm 1W 1% WW AXIAL

RES 715ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S7150FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7150FRBSL
Wirewound Resistors 3110-RWR81S7150FRBSL
EGS-1-80 715 1% RWR81S7150FR BSL

EGS-1-80 715 1% RWR81S7150FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S7150FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7150FRBSL-ND
Through Hole Resistors RWR81S7150FRBSL-ND
715 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S7150FRBSL 3110-RWR81S7150FRBSL RWR81S7150FRBSL-ND
Product Name RES 715 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details