Vishay Intertechnology, Inc. Wirewound Resistors RWR81S75R0FPS70

Description
EGS-1-80 75 1% RWR81S75R0FP S70
Request a Quote Datasheet
Description
EGS-1-80 75 1% RWR81S75R0FP S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S75R0FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S75R0FPS70
Wirewound Resistors 3110-RWR81S75R0FPS70
EGS-1-80 75 1% RWR81S75R0FP S70

EGS-1-80 75 1% RWR81S75R0FP S70

Supplier's Site Datasheet
RES 75 OHM 1W 1% WW AXIAL - RWR81S75R0FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 1% WW AXIAL
RWR81S75R0FPS70
RES 75 OHM 1W 1% WW AXIAL RWR81S75R0FPS70
RES 75ohm 1W 1% WW AXIAL

RES 75ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S75R0FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S75R0FPS70-ND
Through Hole Resistors RWR81S75R0FPS70-ND
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S75R0FPS70 RWR81S75R0FPS70 RWR81S75R0FPS70-ND
Product Name Wirewound Resistors RES 75 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details