Vishay Intertechnology, Inc. Wirewound Resistors RWR81S7500FSRSL

Description
EGS-1-80 750 1% RWR81S7500FS RSL
Request a Quote Datasheet
Description
EGS-1-80 750 1% RWR81S7500FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S7500FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7500FSRSL
Wirewound Resistors 3110-RWR81S7500FSRSL
EGS-1-80 750 1% RWR81S7500FS RSL

EGS-1-80 750 1% RWR81S7500FS RSL

Supplier's Site Datasheet
RES 750 OHM 1W 1% WW AXIAL - RWR81S7500FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 1% WW AXIAL
RWR81S7500FSRSL
RES 750 OHM 1W 1% WW AXIAL RWR81S7500FSRSL
RES 750ohm 1W 1% WW AXIAL

RES 750ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S7500FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7500FSRSL-ND
Through Hole Resistors RWR81S7500FSRSL-ND
750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S7500FSRSL RWR81S7500FSRSL RWR81S7500FSRSL-ND
Product Name Wirewound Resistors RES 750 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details