Vishay Intertechnology, Inc. Wirewound Resistors RWR81S8060FSS70

Description
EGS-1-80 806 1% RWR81S8060FS S70
Request a Quote Datasheet
Description
EGS-1-80 806 1% RWR81S8060FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S8060FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8060FSS70
Wirewound Resistors 3110-RWR81S8060FSS70
EGS-1-80 806 1% RWR81S8060FS S70

EGS-1-80 806 1% RWR81S8060FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S8060FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8060FSS70-ND
Through Hole Resistors RWR81S8060FSS70-ND
806 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 806 OHM 1W 1% WW AXIAL - RWR81S8060FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1W 1% WW AXIAL
RWR81S8060FSS70
RES 806 OHM 1W 1% WW AXIAL RWR81S8060FSS70
RES 806ohm 1W 1% WW AXIAL

RES 806ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S8060FSS70 RWR81S8060FSS70-ND RWR81S8060FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 806 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details