Vishay Intertechnology, Inc. Wirewound Resistors RWR81S7500BRBSL

Description
EGS-1-80 750 .1% RWR81S7500BR BSL
Request a Quote Datasheet
Description
EGS-1-80 750 .1% RWR81S7500BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S7500BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7500BRBSL
Wirewound Resistors 3110-RWR81S7500BRBSL
EGS-1-80 750 .1% RWR81S7500BR BSL

EGS-1-80 750 .1% RWR81S7500BR BSL

Supplier's Site Datasheet
RES 750 OHM 1W 0.1% WW AXIAL - RWR81S7500BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 0.1% WW AXIAL
RWR81S7500BRBSL
RES 750 OHM 1W 0.1% WW AXIAL RWR81S7500BRBSL
RES 750ohm 1W 0.1% WW AXIAL

RES 750ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S7500BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7500BRBSL-ND
Through Hole Resistors RWR81S7500BRBSL-ND
750 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S7500BRBSL RWR81S7500BRBSL RWR81S7500BRBSL-ND
Product Name Wirewound Resistors RES 750 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details