Vishay Intertechnology, Inc. Wirewound Resistors RWR81S75R0FMS73

Description
EGS-1-80 75 1% RWR81S75R0FM S73
Request a Quote Datasheet
Description
EGS-1-80 75 1% RWR81S75R0FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S75R0FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S75R0FMS73
Wirewound Resistors 3110-RWR81S75R0FMS73
EGS-1-80 75 1% RWR81S75R0FM S73

EGS-1-80 75 1% RWR81S75R0FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S75R0FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S75R0FMS73-ND
Through Hole Resistors RWR81S75R0FMS73-ND
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 75 OHM 1W 1% WW AXIAL - RWR81S75R0FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 1% WW AXIAL
RWR81S75R0FMS73
RES 75 OHM 1W 1% WW AXIAL RWR81S75R0FMS73
RES 75ohm 1W 1% WW AXIAL

RES 75ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S75R0FMS73 RWR81S75R0FMS73-ND RWR81S75R0FMS73
Product Name Wirewound Resistors Through Hole Resistors RES 75 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details