Vishay Intertechnology, Inc. Wirewound Resistors RWR81S82R5FMRSL

Description
EGS-1-80 82.5 1% RWR81S82R5FM RSL
Request a Quote Datasheet
Description
EGS-1-80 82.5 1% RWR81S82R5FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S82R5FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S82R5FMRSL
Wirewound Resistors 3110-RWR81S82R5FMRSL
EGS-1-80 82.5 1% RWR81S82R5FM RSL

EGS-1-80 82.5 1% RWR81S82R5FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S82R5FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S82R5FMRSL-ND
Through Hole Resistors RWR81S82R5FMRSL-ND
82.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

82.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 82.5 OHM 1W 1% WW AXIAL - RWR81S82R5FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1W 1% WW AXIAL
RWR81S82R5FMRSL
RES 82.5 OHM 1W 1% WW AXIAL RWR81S82R5FMRSL
RES 82.5ohm 1W 1% WW AXIAL

RES 82.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S82R5FMRSL RWR81S82R5FMRSL-ND RWR81S82R5FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 82.5 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers