Vishay Intertechnology, Inc. RES 715 OHM 1W 0.1% WW AXIAL RWR81S7150BSB12

Description
RES 715ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1W 0.1% WW AXIAL - RWR81S7150BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1W 0.1% WW AXIAL
RWR81S7150BSB12
RES 715 OHM 1W 0.1% WW AXIAL RWR81S7150BSB12
RES 715ohm 1W 0.1% WW AXIAL

RES 715ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S7150BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7150BSB12
Wirewound Resistors 3110-RWR81S7150BSB12
EGS-1-80 715 .1% RWR81S7150BS B12

EGS-1-80 715 .1% RWR81S7150BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S7150BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7150BSB12-ND
Through Hole Resistors RWR81S7150BSB12-ND
715 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S7150BSB12 3110-RWR81S7150BSB12 RWR81S7150BSB12-ND
Product Name RES 715 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers