Vishay Intertechnology, Inc. RES 715 OHM 1W 0.1% WW AXIAL RWR81S7150BSRSL

Description
RES 715ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1W 0.1% WW AXIAL - RWR81S7150BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1W 0.1% WW AXIAL
RWR81S7150BSRSL
RES 715 OHM 1W 0.1% WW AXIAL RWR81S7150BSRSL
RES 715ohm 1W 0.1% WW AXIAL

RES 715ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S7150BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7150BSRSL-ND
Through Hole Resistors RWR81S7150BSRSL-ND
715 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S7150BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7150BSRSL
Wirewound Resistors 3110-RWR81S7150BSRSL
EGS-1-80 715 .1% RWR81S7150BS RSL

EGS-1-80 715 .1% RWR81S7150BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S7150BSRSL RWR81S7150BSRSL-ND 3110-RWR81S7150BSRSL
Product Name RES 715 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers