Vishay Intertechnology, Inc. Wirewound Resistors RWR81S8250DRBSL

Description
EGS-1-80 825 .5% RWR81S8250DR BSL
Request a Quote Datasheet
Description
EGS-1-80 825 .5% RWR81S8250DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S8250DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8250DRBSL
Wirewound Resistors 3110-RWR81S8250DRBSL
EGS-1-80 825 .5% RWR81S8250DR BSL

EGS-1-80 825 .5% RWR81S8250DR BSL

Supplier's Site Datasheet
RES 825 OHM 1W 0.5% WW AXIAL - RWR81S8250DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 0.5% WW AXIAL
RWR81S8250DRBSL
RES 825 OHM 1W 0.5% WW AXIAL RWR81S8250DRBSL
RES 825ohm 1W 0.5% WW AXIAL

RES 825ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S8250DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8250DRBSL-ND
Through Hole Resistors RWR81S8250DRBSL-ND
825 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S8250DRBSL RWR81S8250DRBSL RWR81S8250DRBSL-ND
Product Name Wirewound Resistors RES 825 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176045-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details