Vishay Intertechnology, Inc. Through Hole Resistors RWR81S7R50FRS73

Description
7.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S7R50FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7R50FRS73-ND
Through Hole Resistors RWR81S7R50FRS73-ND
7.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S7R50FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7R50FRS73
Wirewound Resistors 3110-RWR81S7R50FRS73
EGS-1-80 7.5 1% RWR81S7R50FR S73

EGS-1-80 7.5 1% RWR81S7R50FR S73

Supplier's Site Datasheet
RES 7.5 OHM 1W 1% WW AXIAL - RWR81S7R50FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1W 1% WW AXIAL
RWR81S7R50FRS73
RES 7.5 OHM 1W 1% WW AXIAL RWR81S7R50FRS73
RES 7.5ohm 1W 1% WW AXIAL

RES 7.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S7R50FRS73-ND 3110-RWR81S7R50FRS73 RWR81S7R50FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 7.5 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details