Vishay Intertechnology, Inc. RES 825 OHM 1W 0.5% WW AXIAL RWR81S8250DSBSL

Description
RES 825ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1W 0.5% WW AXIAL - RWR81S8250DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 0.5% WW AXIAL
RWR81S8250DSBSL
RES 825 OHM 1W 0.5% WW AXIAL RWR81S8250DSBSL
RES 825ohm 1W 0.5% WW AXIAL

RES 825ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S8250DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8250DSBSL-ND
Through Hole Resistors RWR81S8250DSBSL-ND
825 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S8250DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8250DSBSL
Wirewound Resistors 3110-RWR81S8250DSBSL
EGS-1-80 825 .5% RWR81S8250DS BSL

EGS-1-80 825 .5% RWR81S8250DS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S8250DSBSL RWR81S8250DSBSL-ND 3110-RWR81S8250DSBSL
Product Name RES 825 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers