Vishay Intertechnology, Inc. RES 825 OHM 1W 0.5% WW AXIAL RWR81S8250DRRSL

Description
RES 825ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1W 0.5% WW AXIAL - RWR81S8250DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 0.5% WW AXIAL
RWR81S8250DRRSL
RES 825 OHM 1W 0.5% WW AXIAL RWR81S8250DRRSL
RES 825ohm 1W 0.5% WW AXIAL

RES 825ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S8250DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8250DRRSL-ND
Through Hole Resistors RWR81S8250DRRSL-ND
825 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S8250DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8250DRRSL
Wirewound Resistors 3110-RWR81S8250DRRSL
EGS-1-80 825 .5% RWR81S8250DR RSL

EGS-1-80 825 .5% RWR81S8250DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S8250DRRSL RWR81S8250DRRSL-ND 3110-RWR81S8250DRRSL
Product Name RES 825 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details