Vishay Intertechnology, Inc. Through Hole Resistors RWR81S76R8FSS70

Description
76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S76R8FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S76R8FSS70-ND
Through Hole Resistors RWR81S76R8FSS70-ND
76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 76.8 OHM 1W 1% WW AXIAL - RWR81S76R8FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1W 1% WW AXIAL
RWR81S76R8FSS70
RES 76.8 OHM 1W 1% WW AXIAL RWR81S76R8FSS70
RES 76.8ohm 1W 1% WW AXIAL

RES 76.8ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S76R8FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S76R8FSS70
Wirewound Resistors 3110-RWR81S76R8FSS70
EGS-1-80 76.8 1% RWR81S76R8FS S70

EGS-1-80 76.8 1% RWR81S76R8FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S76R8FSS70-ND RWR81S76R8FSS70 3110-RWR81S76R8FSS70
Product Name Through Hole Resistors RES 76.8 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details