Vishay Intertechnology, Inc. Through Hole Resistors RWR81S7R00FRRSL

Description
7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S7R00FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7R00FRRSL-ND
Through Hole Resistors RWR81S7R00FRRSL-ND
7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S7R00FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7R00FRRSL
Wirewound Resistors 3110-RWR81S7R00FRRSL
EGS-1-80 7 1% RWR81S7R00FR RSL

EGS-1-80 7 1% RWR81S7R00FR RSL

Supplier's Site Datasheet
RES 7 OHM 1W 1% WW AXIAL - RWR81S7R00FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7 OHM 1W 1% WW AXIAL
RWR81S7R00FRRSL
RES 7 OHM 1W 1% WW AXIAL RWR81S7R00FRRSL
RES 7ohm 1W 1% WW AXIAL

RES 7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S7R00FRRSL-ND 3110-RWR81S7R00FRRSL RWR81S7R00FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 7 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details