Vishay Intertechnology, Inc. Wirewound Resistors RWR81S8650FRBSL

Description
EGS-1-80 865 1% RWR81S8650FR BSL
Request a Quote Datasheet
Description
EGS-1-80 865 1% RWR81S8650FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S8650FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8650FRBSL
Wirewound Resistors 3110-RWR81S8650FRBSL
EGS-1-80 865 1% RWR81S8650FR BSL

EGS-1-80 865 1% RWR81S8650FR BSL

Supplier's Site Datasheet
RES 865 OHM 1W 1% WW AXIAL - RWR81S8650FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 865 OHM 1W 1% WW AXIAL
RWR81S8650FRBSL
RES 865 OHM 1W 1% WW AXIAL RWR81S8650FRBSL
RES 865ohm 1W 1% WW AXIAL

RES 865ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S8650FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8650FRBSL-ND
Through Hole Resistors RWR81S8650FRBSL-ND
865 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

865 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S8650FRBSL RWR81S8650FRBSL RWR81S8650FRBSL-ND
Product Name Wirewound Resistors RES 865 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 865 ohms 865 ohms 865 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details