Vishay Intertechnology, Inc. Through Hole Resistors RWR81S75R0DMS73

Description
75 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
75 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S75R0DMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S75R0DMS73-ND
Through Hole Resistors RWR81S75R0DMS73-ND
75 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 75 OHM 1W 0.5% WW AXIAL - RWR81S75R0DMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 0.5% WW AXIAL
RWR81S75R0DMS73
RES 75 OHM 1W 0.5% WW AXIAL RWR81S75R0DMS73
RES 75ohm 1W 0.5% WW AXIAL

RES 75ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S75R0DMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S75R0DMS73
Wirewound Resistors 3110-RWR81S75R0DMS73
EGS-1-80 75 .5% RWR81S75R0DM S73

EGS-1-80 75 .5% RWR81S75R0DM S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S75R0DMS73-ND RWR81S75R0DMS73 3110-RWR81S75R0DMS73
Product Name Through Hole Resistors RES 75 OHM 1W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623746-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details