Vishay Intertechnology, Inc. Wirewound Resistors RWR81S8R06FSS73

Description
EGS-1-80 8.06 1% RWR81S8R06FS S73
Request a Quote Datasheet
Description
EGS-1-80 8.06 1% RWR81S8R06FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S8R06FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8R06FSS73
Wirewound Resistors 3110-RWR81S8R06FSS73
EGS-1-80 8.06 1% RWR81S8R06FS S73

EGS-1-80 8.06 1% RWR81S8R06FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S8R06FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8R06FSS73-ND
Through Hole Resistors RWR81S8R06FSS73-ND
8.06 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.06 OHM 1W 1% WW AXIAL - RWR81S8R06FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1W 1% WW AXIAL
RWR81S8R06FSS73
RES 8.06 OHM 1W 1% WW AXIAL RWR81S8R06FSS73
RES 8.06ohm 1W 1% WW AXIAL

RES 8.06ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S8R06FSS73 RWR81S8R06FSS73-ND RWR81S8R06FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 8.06 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details