Vishay Intertechnology, Inc. Wirewound Resistors RWR81S80R6FSBSL

Description
EGS-1-80 80.6 1% RWR81S80R6FS BSL
Request a Quote Datasheet
Description
EGS-1-80 80.6 1% RWR81S80R6FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S80R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S80R6FSBSL
Wirewound Resistors 3110-RWR81S80R6FSBSL
EGS-1-80 80.6 1% RWR81S80R6FS BSL

EGS-1-80 80.6 1% RWR81S80R6FS BSL

Supplier's Site Datasheet
RES 80.6 OHM 1W 1% WW AXIAL - RWR81S80R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1W 1% WW AXIAL
RWR81S80R6FSBSL
RES 80.6 OHM 1W 1% WW AXIAL RWR81S80R6FSBSL
RES 80.6ohm 1W 1% WW AXIAL

RES 80.6ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S80R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S80R6FSBSL-ND
Through Hole Resistors RWR81S80R6FSBSL-ND
80.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

80.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S80R6FSBSL RWR81S80R6FSBSL RWR81S80R6FSBSL-ND
Product Name Wirewound Resistors RES 80.6 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details