Vishay Intertechnology, Inc. Wirewound Resistors RWR81S78R7FSBSL

Description
EGS-1-80 78.7 1% RWR81S78R7FS BSL
Request a Quote Datasheet
Description
EGS-1-80 78.7 1% RWR81S78R7FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S78R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S78R7FSBSL
Wirewound Resistors 3110-RWR81S78R7FSBSL
EGS-1-80 78.7 1% RWR81S78R7FS BSL

EGS-1-80 78.7 1% RWR81S78R7FS BSL

Supplier's Site Datasheet
RES 78.7 OHM 1W 1% WW AXIAL - RWR81S78R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1W 1% WW AXIAL
RWR81S78R7FSBSL
RES 78.7 OHM 1W 1% WW AXIAL RWR81S78R7FSBSL
RES 78.7ohm 1W 1% WW AXIAL

RES 78.7ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S78R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S78R7FSBSL-ND
Through Hole Resistors RWR81S78R7FSBSL-ND
78.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

78.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S78R7FSBSL RWR81S78R7FSBSL RWR81S78R7FSBSL-ND
Product Name Wirewound Resistors RES 78.7 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers