Vishay Intertechnology, Inc. RES 8.2 OHM 1W 1% WW AXIAL RWR81S8R20FRS73

Description
RES 8.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 1W 1% WW AXIAL - RWR81S8R20FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1W 1% WW AXIAL
RWR81S8R20FRS73
RES 8.2 OHM 1W 1% WW AXIAL RWR81S8R20FRS73
RES 8.2ohm 1W 1% WW AXIAL

RES 8.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S8R20FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8R20FRS73-ND
Through Hole Resistors RWR81S8R20FRS73-ND
8.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S8R20FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8R20FRS73
Wirewound Resistors 3110-RWR81S8R20FRS73
EGS-1-80 8.2 1% RWR81S8R20FR S73

EGS-1-80 8.2 1% RWR81S8R20FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S8R20FRS73 RWR81S8R20FRS73-ND 3110-RWR81S8R20FRS73
Product Name RES 8.2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details