Vishay Intertechnology, Inc. RES 806 OHM 1W 1% WW AXIAL RWR81S8060FRBSL

Description
RES 806ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1W 1% WW AXIAL - RWR81S8060FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1W 1% WW AXIAL
RWR81S8060FRBSL
RES 806 OHM 1W 1% WW AXIAL RWR81S8060FRBSL
RES 806ohm 1W 1% WW AXIAL

RES 806ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S8060FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8060FRBSL
Wirewound Resistors 3110-RWR81S8060FRBSL
EGS-1-80 806 1% RWR81S8060FR BSL

EGS-1-80 806 1% RWR81S8060FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S8060FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8060FRBSL-ND
Through Hole Resistors RWR81S8060FRBSL-ND
806 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S8060FRBSL 3110-RWR81S8060FRBSL RWR81S8060FRBSL-ND
Product Name RES 806 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers