Vishay Intertechnology, Inc. Wirewound Resistors RWR81S8060FRS70

Description
EGS-1-80 806 1% RWR81S8060FR S70
Request a Quote Datasheet
Description
EGS-1-80 806 1% RWR81S8060FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S8060FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8060FRS70
Wirewound Resistors 3110-RWR81S8060FRS70
EGS-1-80 806 1% RWR81S8060FR S70

EGS-1-80 806 1% RWR81S8060FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S8060FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8060FRS70-ND
Through Hole Resistors RWR81S8060FRS70-ND
806 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 806 OHM 1W 1% WW AXIAL - RWR81S8060FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1W 1% WW AXIAL
RWR81S8060FRS70
RES 806 OHM 1W 1% WW AXIAL RWR81S8060FRS70
RES 806ohm 1W 1% WW AXIAL

RES 806ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S8060FRS70 RWR81S8060FRS70-ND RWR81S8060FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 806 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details