Vishay Intertechnology, Inc. RES 768 OHM 1W 0.1% WW AXIAL RWR81S7680BRRSL

Description
RES 768ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1W 0.1% WW AXIAL - RWR81S7680BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1W 0.1% WW AXIAL
RWR81S7680BRRSL
RES 768 OHM 1W 0.1% WW AXIAL RWR81S7680BRRSL
RES 768ohm 1W 0.1% WW AXIAL

RES 768ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S7680BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7680BRRSL
Wirewound Resistors 3110-RWR81S7680BRRSL
EGS-1-80 768 .1% RWR81S7680BR RSL

EGS-1-80 768 .1% RWR81S7680BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S7680BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7680BRRSL-ND
Through Hole Resistors RWR81S7680BRRSL-ND
768 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

768 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S7680BRRSL 3110-RWR81S7680BRRSL RWR81S7680BRRSL-ND
Product Name RES 768 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176079-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details