Vishay Intertechnology, Inc. Wirewound Resistors RWR81S82R5FPB12

Description
EGS-1-80 82.5 1% RWR81S82R5FP B12
Request a Quote Datasheet
Description
EGS-1-80 82.5 1% RWR81S82R5FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S82R5FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S82R5FPB12
Wirewound Resistors 3110-RWR81S82R5FPB12
EGS-1-80 82.5 1% RWR81S82R5FP B12

EGS-1-80 82.5 1% RWR81S82R5FP B12

Supplier's Site Datasheet
RES 82.5 OHM 1W 1% WW AXIAL - RWR81S82R5FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1W 1% WW AXIAL
RWR81S82R5FPB12
RES 82.5 OHM 1W 1% WW AXIAL RWR81S82R5FPB12
RES 82.5ohm 1W 1% WW AXIAL

RES 82.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S82R5FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S82R5FPB12-ND
Through Hole Resistors RWR81S82R5FPB12-ND
82.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

82.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S82R5FPB12 RWR81S82R5FPB12 RWR81S82R5FPB12-ND
Product Name Wirewound Resistors RES 82.5 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details