Vishay Intertechnology, Inc. RES 825 OHM 1W 1% WW AXIAL RWR81S8250FSRSL

Description
RES 825ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1W 1% WW AXIAL - RWR81S8250FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 1% WW AXIAL
RWR81S8250FSRSL
RES 825 OHM 1W 1% WW AXIAL RWR81S8250FSRSL
RES 825ohm 1W 1% WW AXIAL

RES 825ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S8250FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8250FSRSL-ND
Through Hole Resistors RWR81S8250FSRSL-ND
825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S8250FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8250FSRSL
Wirewound Resistors 3110-RWR81S8250FSRSL
EGS-1-80 825 1% RWR81S8250FS RSL

EGS-1-80 825 1% RWR81S8250FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S8250FSRSL RWR81S8250FSRSL-ND 3110-RWR81S8250FSRSL
Product Name RES 825 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers