Vishay Intertechnology, Inc. Through Hole Resistors RWR81S8060FRRSL

Description
806 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
806 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S8060FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8060FRRSL-ND
Through Hole Resistors RWR81S8060FRRSL-ND
806 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S8060FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8060FRRSL
Wirewound Resistors 3110-RWR81S8060FRRSL
EGS-1-80 806 1% RWR81S8060FR RSL

EGS-1-80 806 1% RWR81S8060FR RSL

Supplier's Site Datasheet
RES 806 OHM 1W 1% WW AXIAL - RWR81S8060FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1W 1% WW AXIAL
RWR81S8060FRRSL
RES 806 OHM 1W 1% WW AXIAL RWR81S8060FRRSL
RES 806ohm 1W 1% WW AXIAL

RES 806ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S8060FRRSL-ND 3110-RWR81S8060FRRSL RWR81S8060FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 806 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 806 ohms 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers