Vishay Intertechnology, Inc. Through Hole Resistors RWR81S8R06FRS73

Description
8.06 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.06 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S8R06FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8R06FRS73-ND
Through Hole Resistors RWR81S8R06FRS73-ND
8.06 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.06 OHM 1W 1% WW AXIAL - RWR81S8R06FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1W 1% WW AXIAL
RWR81S8R06FRS73
RES 8.06 OHM 1W 1% WW AXIAL RWR81S8R06FRS73
RES 8.06ohm 1W 1% WW AXIAL

RES 8.06ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S8R06FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8R06FRS73
Wirewound Resistors 3110-RWR81S8R06FRS73
EGS-1-80 8.06 1% RWR81S8R06FR S73

EGS-1-80 8.06 1% RWR81S8R06FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S8R06FRS73-ND RWR81S8R06FRS73 3110-RWR81S8R06FRS73
Product Name Through Hole Resistors RES 8.06 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A39RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers