Vishay Intertechnology, Inc. RES 866 OHM 1W 1% WW AXIAL RWR81S8660FSS73

Description
RES 866ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 866ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1W 1% WW AXIAL - RWR81S8660FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1W 1% WW AXIAL
RWR81S8660FSS73
RES 866 OHM 1W 1% WW AXIAL RWR81S8660FSS73
RES 866ohm 1W 1% WW AXIAL

RES 866ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S8660FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8660FSS73
Wirewound Resistors 3110-RWR81S8660FSS73
EGS-1-80 866 1% RWR81S8660FS S73

EGS-1-80 866 1% RWR81S8660FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S8660FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8660FSS73-ND
Through Hole Resistors RWR81S8660FSS73-ND
866 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

866 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S8660FSS73 3110-RWR81S8660FSS73 RWR81S8660FSS73-ND
Product Name RES 866 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866 ohms 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details