Vishay Intertechnology, Inc. Through Hole Resistors RWR81S7R87FRS70

Description
7.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S7R87FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7R87FRS70-ND
Through Hole Resistors RWR81S7R87FRS70-ND
7.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.87 OHM 1W 1% WW AXIAL - RWR81S7R87FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 1W 1% WW AXIAL
RWR81S7R87FRS70
RES 7.87 OHM 1W 1% WW AXIAL RWR81S7R87FRS70
RES 7.87ohm 1W 1% WW AXIAL

RES 7.87ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S7R87FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7R87FRS70
Wirewound Resistors 3110-RWR81S7R87FRS70
EGS-1-80 7.87 1% RWR81S7R87FR S70

EGS-1-80 7.87 1% RWR81S7R87FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S7R87FRS70-ND RWR81S7R87FRS70 3110-RWR81S7R87FRS70
Product Name Through Hole Resistors RES 7.87 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.87 ohms 7.87 ohms 7.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details