Vishay Intertechnology, Inc. RES 750 OHM 1W 1% WW AXIAL RWR81S7500FPS73

Description
RES 750ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1W 1% WW AXIAL - RWR81S7500FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 1% WW AXIAL
RWR81S7500FPS73
RES 750 OHM 1W 1% WW AXIAL RWR81S7500FPS73
RES 750ohm 1W 1% WW AXIAL

RES 750ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S7500FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7500FPS73
Wirewound Resistors 3110-RWR81S7500FPS73
EGS-1-80 750 1% RWR81S7500FP S73

EGS-1-80 750 1% RWR81S7500FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S7500FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7500FPS73-ND
Through Hole Resistors RWR81S7500FPS73-ND
750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S7500FPS73 3110-RWR81S7500FPS73 RWR81S7500FPS73-ND
Product Name RES 750 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details