Vishay Intertechnology, Inc. Wirewound Resistors RWR81S75R0FMBSL

Description
EGS-1-80 75 1% RWR81S75R0FM BSL
Request a Quote Datasheet
Description
EGS-1-80 75 1% RWR81S75R0FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S75R0FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S75R0FMBSL
Wirewound Resistors 3110-RWR81S75R0FMBSL
EGS-1-80 75 1% RWR81S75R0FM BSL

EGS-1-80 75 1% RWR81S75R0FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S75R0FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S75R0FMBSL-ND
Through Hole Resistors RWR81S75R0FMBSL-ND
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 75 OHM 1W 1% WW AXIAL - RWR81S75R0FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 1% WW AXIAL
RWR81S75R0FMBSL
RES 75 OHM 1W 1% WW AXIAL RWR81S75R0FMBSL
RES 75ohm 1W 1% WW AXIAL

RES 75ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S75R0FMBSL RWR81S75R0FMBSL-ND RWR81S75R0FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 75 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details