Vishay Intertechnology, Inc. RES 8.06 OHM 1W 1% WW AXIAL RWR81S8R06FSB12

Description
RES 8.06ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.06ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 1W 1% WW AXIAL - RWR81S8R06FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1W 1% WW AXIAL
RWR81S8R06FSB12
RES 8.06 OHM 1W 1% WW AXIAL RWR81S8R06FSB12
RES 8.06ohm 1W 1% WW AXIAL

RES 8.06ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S8R06FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8R06FSB12-ND
Through Hole Resistors RWR81S8R06FSB12-ND
8.06 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S8R06FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8R06FSB12
Wirewound Resistors 3110-RWR81S8R06FSB12
EGS-1-80 8.06 1% RWR81S8R06FS B12

EGS-1-80 8.06 1% RWR81S8R06FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S8R06FSB12 RWR81S8R06FSB12-ND 3110-RWR81S8R06FSB12
Product Name RES 8.06 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers