Vishay Intertechnology, Inc. Through Hole Resistors RWR81S7150FMS70

Description
715 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
715 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S7150FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7150FMS70-ND
Through Hole Resistors RWR81S7150FMS70-ND
715 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 715 OHM 1W 1% WW AXIAL - RWR81S7150FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1W 1% WW AXIAL
RWR81S7150FMS70
RES 715 OHM 1W 1% WW AXIAL RWR81S7150FMS70
RES 715ohm 1W 1% WW AXIAL

RES 715ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S7150FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7150FMS70
Wirewound Resistors 3110-RWR81S7150FMS70
EGS-1-80 715 1% RWR81S7150FM S70

EGS-1-80 715 1% RWR81S7150FM S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S7150FMS70-ND RWR81S7150FMS70 3110-RWR81S7150FMS70
Product Name Through Hole Resistors RES 715 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 715 ohms 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details