Vishay Intertechnology, Inc. Wirewound Resistors RWR81S84R5FSRSL

Description
EGS-1-80 84.5 1% RWR81S84R5FS RSL
Request a Quote Datasheet
Description
EGS-1-80 84.5 1% RWR81S84R5FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S84R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S84R5FSRSL
Wirewound Resistors 3110-RWR81S84R5FSRSL
EGS-1-80 84.5 1% RWR81S84R5FS RSL

EGS-1-80 84.5 1% RWR81S84R5FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S84R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S84R5FSRSL-ND
Through Hole Resistors RWR81S84R5FSRSL-ND
84.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

84.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 84.5 OHM 1W 1% WW AXIAL - RWR81S84R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1W 1% WW AXIAL
RWR81S84R5FSRSL
RES 84.5 OHM 1W 1% WW AXIAL RWR81S84R5FSRSL
RES 84.5ohm 1W 1% WW AXIAL

RES 84.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S84R5FSRSL RWR81S84R5FSRSL-ND RWR81S84R5FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 84.5 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 84.5 ohms 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details