8.25 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 8.25 .1% RWR81S8R25BR BSL
RES 8.25ohm 1W 0.1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81S8R25BRBSL-ND | 3110-RWR81S8R25BRBSL | RWR81S8R25BRBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 8.25 OHM 1W 0.1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 8.25 ohms | 8.25 ohms | 8.25 ohms |