Vishay Intertechnology, Inc. Wirewound Resistors RWR81S7500BRB12

Description
EGS-1-80 750 .1% RWR81S7500BR B12
Request a Quote Datasheet
Description
EGS-1-80 750 .1% RWR81S7500BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S7500BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7500BRB12
Wirewound Resistors 3110-RWR81S7500BRB12
EGS-1-80 750 .1% RWR81S7500BR B12

EGS-1-80 750 .1% RWR81S7500BR B12

Supplier's Site Datasheet
RES 750 OHM 1W 0.1% WW AXIAL - RWR81S7500BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 0.1% WW AXIAL
RWR81S7500BRB12
RES 750 OHM 1W 0.1% WW AXIAL RWR81S7500BRB12
RES 750ohm 1W 0.1% WW AXIAL

RES 750ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S7500BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7500BRB12-ND
Through Hole Resistors RWR81S7500BRB12-ND
750 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S7500BRB12 RWR81S7500BRB12 RWR81S7500BRB12-ND
Product Name Wirewound Resistors RES 750 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details